1.5 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND, 25W, 5%, 50ppm, 1.5ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS251R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 1.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 1.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS251R5J can be used for catalog matching and distributor lookup.
RESISTORS AL CLAD 25W 1R5 5%RESISTORS AL CLAD 25W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RES CHAS MNT 1.5 OHM 5% 25W
RESISTOR WIREWOUND, 1.5 OHM, 25W, 5%; Resistance:1.5ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131992-ND | 54-THS251R5J | THS251R5J | THS251R5J | 16R9917 |
| Product Name | Chassis Mount Resistors | 25W 1.5ohm Resistor | RESISTORS AL CLAD 25W 1R5 5%RESISTORS AL CLAD 25W 1R5 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Resistor Wirewound, 1.5 Ohm, 25W, 5%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |||
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms | 1.5 ohms |