150R Wirewound Power Resistor, 25W, 5%, 550V, Chassis Mount Product overview: THS25150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25150RJ can be used for catalog matching and distributor lookup.
RESISTORS AL CLAD 25W 150R 5%RESISTORS AL CLAD 25W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
150 Ohms ±5% 25W Wirewound Chassis Mount Resistor
WIREWOUND RESISTOR, 150 OHM, 25W, 5%; Resistance:150ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 150 OHM 5% 25W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS25150RJ | THS25150RJ | A131985-ND | 18R4380 | THS25150RJ |
| Product Name | 25W 550V Resistor | RESISTORS AL CLAD 25W 150R 5%RESISTORS AL CLAD 25W 150R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... | Chassis Mount Resistors | Wirewound Resistor, 150 Ohm, 25W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 550 volts | 550 volts | |||
| Operating AC Voltage | 550 volts | 550 volts |