TE Connectivity Chassis Mount Resistors THS2510RJ

Description
10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A105545-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105545-ND
Chassis Mount Resistors A105545-ND
10 Ohms ±5% 25W Wirewound Chassis Mount Resistor

10 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 10 Ohm 550V Resistor - 54-THS2510RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 10 Ohm 550V Resistor
54-THS2510RJ
25W 10 Ohm 550V Resistor 54-THS2510RJ
25W 10 Ohm 5% Wirewound Resistor, Chassis Mount, 550V Product overview: THS2510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 10 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 10 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2510RJ can be used for catalog matching and distributor lookup.

25W 10 Ohm 5% Wirewound Resistor, Chassis Mount, 550V Product overview: THS2510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 10 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 10 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2510RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547802
Chassis Mount Resistors 7547802
TE Connectivity THS2510RJ

TE Connectivity THS2510RJ

Supplier's Site
Chassis Mount Resistors - 7547802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547802P
Chassis Mount Resistors 7547802P
TE Connectivity THS2510RJ

TE Connectivity THS2510RJ

Supplier's Site
Chassis Mount Resistors - 1644333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644333
Chassis Mount Resistors 1644333
TE Connectivity THS2510RJ

TE Connectivity THS2510RJ

Supplier's Site
RESISTORS AL CLAD 25W 10R 5%RESISTORS AL CLAD 25W 10R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS2510RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 25W 10R 5%RESISTORS AL CLAD 25W 10R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS2510RJ
RESISTORS AL CLAD 25W 10R 5%RESISTORS AL CLAD 25W 10R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS2510RJ
RESISTORS AL CLAD 25W 10R 5%RESISTORS AL CLAD 25W 10R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 25W 10R 5%RESISTORS AL CLAD 25W 10R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Cgs Te Connectivity - 17R7320 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Cgs Te Connectivity
17R7320
Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Cgs Te Connectivity 17R7320
WIREWOUND RESISTOR, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 25W, 5%; Resistance:10ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mmRoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ths Series, 10 Ohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 24M8215 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 10 Ohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
24M8215
Through Hole Wirewound Resistor, Ths Series, 10 Ohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 24M8215
Through Hole Wirewound Resistor, THS Series, 10 ohm, 25 W, - 5%, 550 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 10 ohm, 25 W, - 5%, 550 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS2510RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS2510RJ
Chassis Mount Resistors THS2510RJ
RES CHAS MNT 10 OHM 5% 25W

RES CHAS MNT 10 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105545-ND 54-THS2510RJ 7547802 7547802P THS2510RJ 17R7320 24M8215 THS2510RJ
Product Name Chassis Mount Resistors 25W 10 Ohm 550V Resistor Chassis Mount Resistors Chassis Mount Resistors RESISTORS AL CLAD 25W 10R 5%RESISTORS AL CLAD 25W 10R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Wirewound Resistor, 10 Ohm, 25W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 10 Ohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium ThroughHole; Axial Leads Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A15RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details