TE Connectivity Wirewound Resistors - Chassis Mount THS15 R22 5% THS15R22J

Description
Wirewound Resistors - Chassis Mount THS15 R22 5%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount THS15 R22 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount THS15 R22 5% - THS15R22J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS15 R22 5%
THS15R22J
Wirewound Resistors - Chassis Mount THS15 R22 5% THS15R22J
Wirewound Resistors - Chassis Mount THS15 R22 5%

Wirewound Resistors - Chassis Mount THS15 R22 5%

Supplier's Site
Chassis Mount Resistors - A131976-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131976-ND
Chassis Mount Resistors A131976-ND
220 mOhms ±5% 15W Wirewound Chassis Mount Resistor

220 mOhms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
15W 0.22 Ohm Resistor - 54-THS15R22J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W 0.22 Ohm Resistor
54-THS15R22J
15W 0.22 Ohm Resistor 54-THS15R22J
15W Wirewound Resistor, 0.22 Ohm, 5%, Chassis Mount Product overview: THS15R22J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 0.22 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 0.22 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15R22J can be used for catalog matching and distributor lookup.

15W Wirewound Resistor, 0.22 Ohm, 5%, Chassis Mount Product overview: THS15R22J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 0.22 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 0.22 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15R22J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - THS15R22J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS15R22J
Chassis Mount Resistors THS15R22J
RES CHAS MNT 0.22 OHM 5% 15W

RES CHAS MNT 0.22 OHM 5% 15W

Supplier's Site Datasheet
Wirewound Resistor, 0.22 Ohm, 15W, 5%; Resistance Cgs Te Connectivity - 17R5613 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.22 Ohm, 15W, 5%; Resistance Cgs Te Connectivity
17R5613
Wirewound Resistor, 0.22 Ohm, 15W, 5%; Resistance Cgs Te Connectivity 17R5613
WIREWOUND RESISTOR, 0.22 OHM, 15W, 5%; Resistance:0.22ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.22 OHM, 15W, 5%; Resistance:0.22ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ths Series, 0.22 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M4021 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 0.22 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M4021
Through Hole Wirewound Resistor, Ths Series, 0.22 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M4021
Through Hole Wirewound Resistor, THS Series, 0.22 ohm, 15 W, - 5%, 265 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 0.22 ohm, 15 W, - 5%, 265 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS15R22J A131976-ND 54-THS15R22J THS15R22J 17R5613 26M4021
Product Name Wirewound Resistors - Chassis Mount THS15 R22 5% Chassis Mount Resistors 15W 0.22 Ohm Resistor Chassis Mount Resistors Wirewound Resistor, 0.22 Ohm, 15W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 0.22 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial, Box Solder Lugs ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details