Wirewound Resistor 6.8 Ohm 5% 15W Chassis Mount Aluminum Product overview: THS156R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 Ohm, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 Ohm, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS156R8J can be used for catalog matching and distributor lookup.
6.8 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Fixed Resistors; THS15 6R8 5% ( CGS )
Through Hole Wirewound Resistor, THS Series, 6.8 ohm, 15 W, - 5%, 265 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS156R8J | A131971-ND | THS156R8J | 26M4058 |
| Product Name | 6.8 Ohm 15W Resistor | Chassis Mount Resistors | Fixed Resistors; THS15 6R8 5% ( CGS ) | Through Hole Wirewound Resistor, Ths Series, 6.8 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | |
| Resistance Range | 6.8 ohms | 6.8 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 265 volts | |||
| Operating AC Voltage | 265 volts |