Wirewound Resistors - Chassis Mount THS15 470R 5%
15W 470R Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS15470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15470RJ can be used for catalog matching and distributor lookup.
470 Ohms ±5% 15W Wirewound Chassis Mount Resistor
RES CHAS MNT 470 OHM 5% 15W
WIREWOUND RESISTOR, 470 OHM, 15W, 5%; Resistance:470ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS15470RJ | 54-THS15470RJ | A131960-ND | THS15470RJ | 18R0465 |
| Product Name | Wirewound Resistors - Chassis Mount THS15 470R 5% | 15W Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 470 Ohm, 15W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | |
| Operating DC Voltage | 265 volts | 265 volts | |||
| Operating AC Voltage | 265 volts | 265 volts |