15 Ohms ±5% 15W Wirewound Chassis Mount Resistor
15W 15R Wirewound Resistor, 5% Tol, Chassis Mount, 265V Product overview: THS1515RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 265V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 265V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1515RJ can be used for catalog matching and distributor lookup.
TE Connectivity THS1515RJ
RESISTORS AL CLAD 15W 15R 5%RESISTORS AL CLAD 15W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RES, WIREWOUND, 15R, 15W, SOLDER; Resistance:15ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
RES CHAS MNT 15 OHM 5% 15W
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131944-ND | 54-THS1515RJ | 7547679P | 7547679 | THS1515RJ | 16R9911 | THS1515RJ |
| Product Name | Chassis Mount Resistors | 15W 265V Resistor | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 15W 15R 5%RESISTORS AL CLAD 15W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Res, Wirewound, 15R, 15W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium | Aluminium housed | Solder Lugs | |||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms | 15 ohms |