Fixed Resistors; THS15 150R 5% ( CGS )
150 Ohms ±5% 15W Wirewound Chassis Mount Resistor
15W 150R Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS15150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15150RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 150 OHM 5% 15W
WIREWOUND RESISTOR, 150 OHM, 15W, 5%; Resistance:150ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 150 ohm, 15 W, - 5%, 265 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS15150RJ | A131943-ND | 54-THS15150RJ | THS15150RJ | 18R0460 | 26M4034 |
| Product Name | Fixed Resistors; THS15 150R 5% ( CGS ) | Chassis Mount Resistors | 15W Resistor | Chassis Mount Resistors | Wirewound Resistor, 150 Ohm, 15W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 150 Ohm, 15 W, 5%, 265 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ThroughHole; Axial Leads |