TE Connectivity Chassis Mount Resistors THS1510RJ

Description
TE Connectivity THS1510RJ
Request a Quote Datasheet
Description
TE Connectivity THS1510RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7547654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547654
Chassis Mount Resistors 7547654
TE Connectivity THS1510RJ

TE Connectivity THS1510RJ

Supplier's Site
Chassis Mount Resistors - 1644300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644300
Chassis Mount Resistors 1644300
TE Connectivity THS1510RJ

TE Connectivity THS1510RJ

Supplier's Site
15W 10 Ohm Resistor - 54-THS1510RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W 10 Ohm Resistor
54-THS1510RJ
15W 10 Ohm Resistor 54-THS1510RJ
15W 10 Ohm 5% Wirewound Chassis Mount Resistor Product overview: THS1510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 10 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1510RJ can be used for catalog matching and distributor lookup.

15W 10 Ohm 5% Wirewound Chassis Mount Resistor Product overview: THS1510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 10 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1510RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131940-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131940-ND
Chassis Mount Resistors A131940-ND
10 Ohms ±5% 15W Wirewound Chassis Mount Resistor

10 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1063463-THS1510RJ
Resistors - Chassis Mount Resistors 1063463-THS1510RJ
Win Source Part Number: 1063463-THS1510RJ Category: Resistors>Chassis Mount Resistors Series: THS, CGS Package: Tray Height - Seated (Max): 0.433" (11.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 15W Mounting Feature: Flanges Composition: Wirewound Resistance: 10 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm) Alternative Parts (Cross-Reference): HSA1010RJ; THS1010RJ; THS5010RJ; HSA2510RJ; THS2510RJ; HSA1010RF; RH01010R00FC02; RH01010R00FE02; RH00510R00FE021-1879 074-6; 1-1879074-6.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1-1879074-6,1-187907 4-6-ND,THS1510RJ-ND, A131940 Base Product Number: THS15

Win Source Part Number: 1063463-THS1510RJ
Category: Resistors>Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 15W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 10 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm)
Alternative Parts (Cross-Reference): HSA1010RJ; THS1010RJ; THS5010RJ; HSA2510RJ; THS2510RJ; HSA1010RF; RH01010R00FC02; RH01010R00FE02; RH00510R00FE021-1879074-6; 1-1879074-6.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1-1879074-6,1-1879074-6-ND,THS1510RJ-ND,A131940
Base Product Number: THS15

Buy Now Datasheet
Wirewound Resistors - Chassis Mount THS15 10R 5% - THS1510RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS15 10R 5%
THS1510RJ
Wirewound Resistors - Chassis Mount THS15 10R 5% THS1510RJ
Wirewound Resistors - Chassis Mount THS15 10R 5%

Wirewound Resistors - Chassis Mount THS15 10R 5%

Supplier's Site
Chassis Mount Resistors - THS1510RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS1510RJ
Chassis Mount Resistors THS1510RJ
RES CHAS MNT 10 OHM 5% 15W

RES CHAS MNT 10 OHM 5% 15W

Supplier's Site Datasheet
Res, Wirewound, 10R, 15W, Solder; Resistance Cgs Te Connectivity - 16R9909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 15W, Solder; Resistance Cgs Te Connectivity
16R9909
Res, Wirewound, 10R, 15W, Solder; Resistance Cgs Te Connectivity 16R9909
RES, WIREWOUND, 10R, 15W, SOLDER; Resistance:10ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 10R, 15W, SOLDER; Resistance:10ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7547654 54-THS1510RJ A131940-ND 1063463-THS1510RJ THS1510RJ THS1510RJ 16R9909
Product Name Chassis Mount Resistors 15W 10 Ohm Resistor Chassis Mount Resistors Resistors - Chassis Mount Resistors Wirewound Resistors - Chassis Mount THS15 10R 5% Chassis Mount Resistors Res, Wirewound, 10R, 15W, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Axial, Box Tab Terminals Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details