Fixed Resistors; THS15 100R 5% ( CGS )
100 Ohms ±5% 15W Wirewound Chassis Mount Resistor
TE Connectivity THS15100RJ
TE Connectivity THS15100RJ
TE Connectivity THS15100RJ
RESISTOR WIREWOUND, 100 OHM, 15W, 5%; Resistance:100ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
RES CHAS MNT 100 OHM 5% 15W
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS15100RJ | A131938-ND | 7547657P | 7547657 | 11N6457 | THS15100RJ |
| Product Name | Fixed Resistors; THS15 100R 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor Wirewound, 100 Ohm, 15W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Aluminium | Aluminium housed | Solder Lugs |