10W 0.33ohm Wirewound Resistor, 5% Tol, 160V, Chassis Mount Product overview: THS10R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 0.33ohm, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 0.33ohm, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R33J can be used for catalog matching and distributor lookup.
330 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Fixed Resistors; THS10 R33 5% ( CGS )
RES CHAS MNT 0.33 OHM 5% 10W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS10R33J | A131935-ND | THS10R33J | THS10R33J |
| Product Name | 10W 0.33ohm 160V Resistor | Chassis Mount Resistors | Fixed Resistors; THS10 R33 5% ( CGS ) | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 160 volts | |||
| Operating AC Voltage | 160 volts |