TE Connectivity Chassis Mount Resistors THS10R05J

Description
50 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131932-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131932-ND
Chassis Mount Resistors A131932-ND
50 mOhms ±5% 10W Wirewound Chassis Mount Resistor

50 mOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
10W 0.05ohm Resistor - 54-THS10R05J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 0.05ohm Resistor
54-THS10R05J
10W 0.05ohm Resistor 54-THS10R05J
RESISTOR, WIRE WOUND, 10W, 5%, 50ppm, 0.05ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS10R05J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 0.05ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 0.05ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R05J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10W, 5%, 50ppm, 0.05ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS10R05J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 0.05ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 0.05ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10R05J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTORS AL CLAD 10W R05 5%RESISTORS AL CLAD 10W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS10R05J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 10W R05 5%RESISTORS AL CLAD 10W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS10R05J
RESISTORS AL CLAD 10W R05 5%RESISTORS AL CLAD 10W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS10R05J
RESISTORS AL CLAD 10W R05 5%RESISTORS AL CLAD 10W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 10W R05 5%RESISTORS AL CLAD 10W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Res, Wirewound, 0R05, 5%, 160V, Solder; Resistance Cgs Te Connectivity - 26M3969 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R05, 5%, 160V, Solder; Resistance Cgs Te Connectivity
26M3969
Res, Wirewound, 0R05, 5%, 160V, Solder; Resistance Cgs Te Connectivity 26M3969
RES, WIREWOUND, 0R05, 5%, 160V, SOLDER; Resistance:0.05ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 0R05, 5%, 160V, SOLDER; Resistance:0.05ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - THS10R05J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS10R05J
Chassis Mount Resistors THS10R05J
RES CHAS MNT 0.05 OHM 5% 10W

RES CHAS MNT 0.05 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131932-ND 54-THS10R05J THS10R05J 26M3969 THS10R05J
Product Name Chassis Mount Resistors 10W 0.05ohm Resistor RESISTORS AL CLAD 10W R05 5%RESISTORS AL CLAD 10W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Res, Wirewound, 0R05, 5%, 160V, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details