Wirewound Resistors - Chassis Mount THS10 82R 5%
10W 82R 5% Wirewound Power Resistor, Chassis Mount Product overview: THS1082RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1082RJ can be used for catalog matching and distributor lookup.
82 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 82 OHM 5% 10W
RES, WIREWOUND, 82R, 10W, SOLDER; Resistance:82ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS1082RJ | 54-THS1082RJ | A131931-ND | THS1082RJ | 18R0452 |
| Product Name | Wirewound Resistors - Chassis Mount THS10 82R 5% | 10W Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 82R, 10W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms | 82 ohms | |
| Operating DC Voltage | 160 volts | 160 volts | |||
| Operating AC Voltage | 160 volts | 160 volts |