RESISTORS AL CLAD 10W 68R 5%RESISTORS AL CLAD 10W 68R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
68 Ohms ±5% 10W Wirewound Chassis Mount Resistor
68 Ohm 10W Wirewound Resistor, 5% Tol, 160V, Chassis Mount Product overview: THS1068RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 Ohm, 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1068RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 68 OHM 5% 10W
RES, WIREWOUND, 68R, 10W, SOLDER; Resistance:68ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS1068RJ | 7547600 | A131928-ND | 54-THS1068RJ | THS1068RJ | 18R0450 |
| Product Name | RESISTORS AL CLAD 10W 68R 5%RESISTORS AL CLAD 10W 68R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Chassis Mount Resistors | 68 Ohm 10W 160V Resistor | Chassis Mount Resistors | Res, Wirewound, 68R, 10W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wire wound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 10 watts | 10 watts | 10 watts | 10 watts | ||
| Mounting / Packaging | Aluminium housed | Axial, Box | Solder Lugs | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |