Wirewound Resistors - Chassis Mount THS10 600R 5%
600 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 600 OHM 5% 10W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | THS10600RJ | A137112-ND | THS10600RJ |
| Product Name | Wirewound Resistors - Chassis Mount THS10 600R 5% | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Axial, Box | Solder Lugs |