Wirewound Resistors - Chassis Mount THS10 56R 5%
56R Wirewound Power Resistor, 10W, 5%, 160V, Chassis Mount Product overview: THS1056RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1056RJ can be used for catalog matching and distributor lookup.
56 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RESISTOR, 56 OHM, 5.5W, ±5%; Resistance:56ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
RES CHAS MNT 56 OHM 5% 10W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS1056RJ | 54-THS1056RJ | A131924-ND | 26M4011 | THS1056RJ |
| Product Name | Wirewound Resistors - Chassis Mount THS10 56R 5% | 10W 160V Resistor | Chassis Mount Resistors | Resistor, 56 Ohm, 5.5W, ±5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms | |
| Operating DC Voltage | 160 volts | 160 volts | |||
| Operating AC Voltage | 160 volts | 160 volts |