TE Connectivity THS10560RJ
TE Connectivity THS10560RJ
TE Connectivity THS10560RJ
Wirewound Resistors - Chassis Mount THS10 560R 5% Product overview: THS10560RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10560RJ can be used for catalog matching and distributor lookup.
560 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Fixed Resistors; THS10 560R 5% ( CGS )
RES CHAS MNT 560 OHM 5% 10W
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547581P | 7547581 | 54-THS10560RJ | A131923-ND | THS10560RJ | THS10560RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor | Chassis Mount Resistors | Fixed Resistors; THS10 560R 5% ( CGS ) | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs | ||
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | 560 ohms | ||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 10 watts | 10 watts | 10 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS |