4.7 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Fixed Resistors; THS10 4K7 5% ( CGS )
RES, WIREWOUND, 4K7, 10W, SOLDER; Resistance:4.7kohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
RES CHAS MNT 4.7K OHM 5% 10W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131919-ND | THS104K7J | 18R4372 | THS104K7J |
| Product Name | Chassis Mount Resistors | Fixed Resistors; THS10 4K7 5% ( CGS ) | Res, Wirewound, 4K7, 10W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |