TE Connectivity Fixed Resistors; THS10 3K3 5% ( CGS ) THS103K3J

Description
Fixed Resistors; THS10 3K3 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS10 3K3 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS10 3K3 5% ( CGS ) - THS103K3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS10 3K3 5% ( CGS )
THS103K3J
Fixed Resistors; THS10 3K3 5% ( CGS ) THS103K3J
Fixed Resistors; THS10 3K3 5% ( CGS )

Fixed Resistors; THS10 3K3 5% ( CGS )

Supplier's Site
10W 160V Resistor - 54-THS103K3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 160V Resistor
54-THS103K3J
10W 160V Resistor 54-THS103K3J
10W Wirewound Resistor, 3.3kR, 5%, 160V, Chassis Mount Product overview: THS103K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS103K3J can be used for catalog matching and distributor lookup.

10W Wirewound Resistor, 3.3kR, 5%, 160V, Chassis Mount Product overview: THS103K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS103K3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131914-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131914-ND
Chassis Mount Resistors A131914-ND
3.3 kOhms ±5% 10W Wirewound Chassis Mount Resistor

3.3 kOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 3K3, 10W, Solder; Resistance Cgs Te Connectivity - 18R4371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3K3, 10W, Solder; Resistance Cgs Te Connectivity
18R4371
Res, Wirewound, 3K3, 10W, Solder; Resistance Cgs Te Connectivity 18R4371
RES, WIREWOUND, 3K3, 10W, SOLDER; Resistance:3.3kohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:17mm RoHS Compliant: Yes

RES, WIREWOUND, 3K3, 10W, SOLDER; Resistance:3.3kohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS103K3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS103K3J
Chassis Mount Resistors THS103K3J
RES CHAS MNT 3.3K OHM 5% 10W

RES CHAS MNT 3.3K OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number THS103K3J 54-THS103K3J A131914-ND 18R4371 THS103K3J
Product Name Fixed Resistors; THS10 3K3 5% ( CGS ) 10W 160V Resistor Chassis Mount Resistors Res, Wirewound, 3K3, 10W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 3300 ohms 3300 ohms
Operating DC Voltage 160 volts 160 volts
Operating AC Voltage 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details