2.2R 10W Wirewound Resistor, 5% Tol, Chassis Mount, 160V Product overview: THS102R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS102R2J can be used for catalog matching and distributor lookup.
2.2 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Fixed Resistors; THS10 2R2 5% ( CGS )
RESISTOR WIREWOUND, 2.2 OHM, 10W, 5%; Resistance:2.2ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
RES CHAS MNT 2.2 OHM 5% 10W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS102R2J | A131910-ND | THS102R2J | 16R9897 | THS102R2J |
| Product Name | 10W 160V Resistor | Chassis Mount Resistors | Fixed Resistors; THS10 2R2 5% ( CGS ) | Resistor Wirewound, 2.2 Ohm, 10W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 160 volts | 160 volts | |||
| Operating AC Voltage | 160 volts | 160 volts |