2 Ohms ±5% 10W Wirewound Chassis Mount Resistor
2 Ohm 10W Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS102R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS102R0J can be used for catalog matching and distributor lookup.
Fixed Resistors; THS10 2R0 5% ( CGS )
Through Hole Wirewound Resistor, THS Series, 2 ohm, 10 W, - 5%, 160 V, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 2 OHM 5% 10W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131909-ND | 54-THS102R0J | THS102R0J | 26M3991 | THS102R0J |
| Product Name | Chassis Mount Resistors | 2 Ohm 10W Resistor | Fixed Resistors; THS10 2R0 5% ( CGS ) | Through Hole Wirewound Resistor, Ths Series, 2 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | ThroughHole; Axial Leads | Solder Lugs | ||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms |