TE Connectivity 10W Resistor THS102K2J

Description
2.2kR 10W 5% Wirewound Power Resistor, Chassis Mount Product overview: THS102K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS102K2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 10W 5% Wirewound Power Resistor, Chassis Mount Product overview: THS102K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS102K2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 54-THS102K2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
54-THS102K2J
10W Resistor 54-THS102K2J
2.2kR 10W 5% Wirewound Power Resistor, Chassis Mount Product overview: THS102K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS102K2J can be used for catalog matching and distributor lookup.

2.2kR 10W 5% Wirewound Power Resistor, Chassis Mount Product overview: THS102K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS102K2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131908-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131908-ND
Chassis Mount Resistors A131908-ND
2.2 kOhms ±5% 10W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; THS10 2K2 5% ( CGS ) - THS102K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS10 2K2 5% ( CGS )
THS102K2J
Fixed Resistors; THS10 2K2 5% ( CGS ) THS102K2J
Fixed Resistors; THS10 2K2 5% ( CGS )

Fixed Resistors; THS10 2K2 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - 7547531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547531P
Chassis Mount Resistors 7547531P
Wirewound resistor aluminium 10W 2K2

Wirewound resistor aluminium 10W 2K2

Supplier's Site
Chassis Mount Resistors - 1644273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644273
Chassis Mount Resistors 1644273
Wirewound resistor aluminium 10W 2K2

Wirewound resistor aluminium 10W 2K2

Supplier's Site
Chassis Mount Resistors - THS102K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS102K2J
Chassis Mount Resistors THS102K2J
RES CHAS MNT 2.2K OHM 5% 10W

RES CHAS MNT 2.2K OHM 5% 10W

Supplier's Site Datasheet
Res, Wirewound, 2K2, 10W, Solder; Resistance Cgs Te Connectivity - 18R4370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2K2, 10W, Solder; Resistance Cgs Te Connectivity
18R4370
Res, Wirewound, 2K2, 10W, Solder; Resistance Cgs Te Connectivity 18R4370
RES, WIREWOUND, 2K2, 10W, SOLDER; Resistance:2.2kohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:17mm RoHS Compliant: Yes

RES, WIREWOUND, 2K2, 10W, SOLDER; Resistance:2.2kohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS102K2J A131908-ND THS102K2J 7547531P 1644273 THS102K2J 18R4370
Product Name 10W Resistor Chassis Mount Resistors Fixed Resistors; THS10 2K2 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 2K2, 10W, Solder; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 160 volts 160 volts
Operating AC Voltage 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers