Fixed Resistors; THS10 220R 5% ( CGS )
220 Ohms ±5% 10W Wirewound Chassis Mount Resistor
TE Connectivity THS10220RJ
220R 10W Wirewound Resistor, 5% Tol, Chassis Mount, 160V Product overview: THS10220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10220RJ can be used for catalog matching and distributor lookup.
RESISTOR WIREWOUND, 220 OHM, 10W, 5%; Resistance:220ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS10220RJ | A131904-ND | 7547521 | 54-THS10220RJ | 18R0456 |
| Product Name | Fixed Resistors; THS10 220R 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | 10W 160V Resistor | Resistor Wirewound, 220 Ohm, 10W, 5%; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | WIRE WOUND | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium housed |