200 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount THS10 200R 5%
RESISTOR, WIRE WOUND, 5.5W, 5%, 30ppm, 200ohm, CHASSIS MOUNT Product overview: THS10200RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5W, 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.5W, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10200RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 200 OHM 5% 10W
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137110-ND | THS10200RJ | 54-THS10200RJ | THS10200RJ |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount THS10 200R 5% | 5.5W 200ohm Resistor | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |