TE Connectivity Fixed Resistors; THS10 1R2 5% ( CGS ) THS101R2J

Description
Fixed Resistors; THS10 1R2 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS10 1R2 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS10 1R2 5% ( CGS ) - THS101R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS10 1R2 5% ( CGS )
THS101R2J
Fixed Resistors; THS10 1R2 5% ( CGS ) THS101R2J
Fixed Resistors; THS10 1R2 5% ( CGS )

Fixed Resistors; THS10 1R2 5% ( CGS )

Supplier's Site
10W 160V Resistor - 54-THS101R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 160V Resistor
54-THS101R2J
10W 160V Resistor 54-THS101R2J
1.2R 10W Wirewound Resistor, 5% Tol, 160V, Chassis Mount Product overview: THS101R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS101R2J can be used for catalog matching and distributor lookup.

1.2R 10W Wirewound Resistor, 5% Tol, 160V, Chassis Mount Product overview: THS101R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS101R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131902-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131902-ND
Chassis Mount Resistors A131902-ND
1.2 Ohms ±5% 10W Wirewound Chassis Mount Resistor

1.2 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 1R2, 10W, Solder; Resistance Cgs Te Connectivity - 16R9894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R2, 10W, Solder; Resistance Cgs Te Connectivity
16R9894
Res, Wirewound, 1R2, 10W, Solder; Resistance Cgs Te Connectivity 16R9894
RES, WIREWOUND, 1R2, 10W, SOLDER; Resistance:1.2ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

RES, WIREWOUND, 1R2, 10W, SOLDER; Resistance:1.2ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ths Series, 1.2 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 26M3981 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 1.2 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
26M3981
Through Hole Wirewound Resistor, Ths Series, 1.2 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 26M3981
Through Hole Wirewound Resistor, THS Series, 1.2 ohm, 10 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 1.2 ohm, 10 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - THS101R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS101R2J
Chassis Mount Resistors THS101R2J
RES CHAS MNT 1.2 OHM 5% 10W

RES CHAS MNT 1.2 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS101R2J 54-THS101R2J A131902-ND 16R9894 26M3981 THS101R2J
Product Name Fixed Resistors; THS10 1R2 5% ( CGS ) 10W 160V Resistor Chassis Mount Resistors Res, Wirewound, 1R2, 10W, Solder; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 1.2 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms 1.2 ohms
Operating DC Voltage 160 volts 160 volts
Operating AC Voltage 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers