TE Connectivity Chassis Mount Resistors THS101K0J

Description
1 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131899-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131899-ND
Chassis Mount Resistors A131899-ND
1 kOhms ±5% 10W Wirewound Chassis Mount Resistor

1 kOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
10W Resistor - 54-THS101K0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
54-THS101K0J
10W Resistor 54-THS101K0J
1kR Wirewound Power Resistor, 10W, 5%, Chassis Mount Product overview: THS101K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS101K0J can be used for catalog matching and distributor lookup.

1kR Wirewound Power Resistor, 10W, 5%, Chassis Mount Product overview: THS101K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS101K0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTORS AL CLAD 10W 1K0 5%RESISTORS AL CLAD 10W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS101K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 10W 1K0 5%RESISTORS AL CLAD 10W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS101K0J
RESISTORS AL CLAD 10W 1K0 5%RESISTORS AL CLAD 10W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS101K0J
RESISTORS AL CLAD 10W 1K0 5%RESISTORS AL CLAD 10W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 10W 1K0 5%RESISTORS AL CLAD 10W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - 7547503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547503P
Chassis Mount Resistors 7547503P
TE Connectivity THS101K0J

TE Connectivity THS101K0J

Supplier's Site
Chassis Mount Resistors - 7547503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547503
Chassis Mount Resistors 7547503
TE Connectivity THS101K0J

TE Connectivity THS101K0J

Supplier's Site
Chassis Mount Resistors - 1644266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644266
Chassis Mount Resistors 1644266
TE Connectivity THS101K0J

TE Connectivity THS101K0J

Supplier's Site
Wirewound Resistor, 1Kohm, 10W, 5%; Resistance Cgs Te Connectivity - 18R4368 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 10W, 5%; Resistance Cgs Te Connectivity
18R4368
Wirewound Resistor, 1Kohm, 10W, 5%; Resistance Cgs Te Connectivity 18R4368
WIREWOUND RESISTOR, 1KOHM, 10W, 5%; Resistance:1kohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:17mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 10W, 5%; Resistance:1kohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS101K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS101K0J
Chassis Mount Resistors THS101K0J
RES CHAS MNT 1K OHM 5% 10W

RES CHAS MNT 1K OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131899-ND 54-THS101K0J THS101K0J 7547503P 7547503 18R4368 THS101K0J
Product Name Chassis Mount Resistors 10W Resistor RESISTORS AL CLAD 10W 1K0 5%RESISTORS AL CLAD 10W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 1Kohm, 10W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Aluminium housed Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details