Fixed Resistors; THS10 120R 5% ( CGS )
120 Ohms ±5% 10W Wirewound Chassis Mount Resistor
10W 120R 5% Wirewound Resistor, Chassis Mount, 160V Product overview: THS10120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS10120RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 120 OHM 5% 10W
RES, WIREWOUND, 120R, 10W, SOLDER; Resistance:120ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
WIREWOUND RESISTOR, AL CLAD, AXIAL, 120 OHM, 10 W; Resistance:120ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS10120RJ | A131895-ND | 54-THS10120RJ | THS10120RJ | 18R0454 |
| Product Name | Fixed Resistors; THS10 120R 5% ( CGS ) | Chassis Mount Resistors | 10W 160V Resistor | Chassis Mount Resistors | Res, Wirewound, 120R, 10W, Solder; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs |