TE Connectivity THS1010RJ
RESISTORS AL CLAD 10W 10R 5%RESISTORS AL CLAD 10W 10R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
10 Ohms ±5% 10W Wirewound Chassis Mount Resistor
10W Wirewound Resistor 10 Ohm 5% Chassis Mount 160V Product overview: THS1010RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 10 Ohm, 160V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 10 Ohm, 160V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1010RJ can be used for catalog matching and distributor lookup.
RESISTOR, WIREWOUND, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 10 ohm, 10 W, - 5%, 160 V, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 10 OHM 5% 10W
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547499P | 7547499 | THS1010RJ | A131894-ND | 54-THS1010RJ | THS1010RJ | 17R7298 | 26M3984 | THS1010RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 10W 10R 5%RESISTORS AL CLAD 10W 10R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | 10W 10 Ohm 160V Resistor | THS1010RJ | Resistor, Wirewound, 10 Ohm, 10W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 10 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | ThroughHole; Axial Leads | Solder Lugs | ||||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Power Rating | 10 watts | 10 watts | 10 watts | 10 watts | 10 watts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |