TE Connectivity Chassis Mount Resistors TE80BR82J

Description
820 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE80BR82J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE80BR82J-ND
Chassis Mount Resistors 1712-TE80BR82J-ND
820 mOhms ±5% 80W Wirewound Chassis Mount Resistor

820 mOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE80BR82J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80BR82J
Chassis Mount Resistors TE80BR82J
TE 80W R82 5% BRACKET

TE 80W R82 5% BRACKET

Supplier's Site Datasheet
Res, R82, 80W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6773 - Newark, An Avnet Company
Chicago, IL, United States
Res, R82, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6773
Res, R82, 80W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6773
RES, R82, 80W, SOLDER LUG, WIREWOUND; Resistance:0.82ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R82, 80W, SOLDER LUG, WIREWOUND; Resistance:0.82ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE80BR82J-ND TE80BR82J 50AJ6773
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R82, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers