TE Connectivity Chassis Mount Resistors TE80BR56J

Description
560 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
560 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE80BR56J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE80BR56J-ND
Chassis Mount Resistors 1712-TE80BR56J-ND
560 mOhms ±5% 80W Wirewound Chassis Mount Resistor

560 mOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R56, 80W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6771 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6771
Res, R56, 80W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6771
RES, R56, 80W, SOLDER LUG, WIREWOUND; Resistance:0.56ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R56, 80W, SOLDER LUG, WIREWOUND; Resistance:0.56ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80BR56J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80BR56J
Chassis Mount Resistors TE80BR56J
TE 80W R56 5% BRACKET

TE 80W R56 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE80BR56J-ND 50AJ6771 TE80BR56J
Product Name Chassis Mount Resistors Res, R56, 80W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details