TE Connectivity Chassis Mount Resistors TE80BR47J

Description
470 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE80BR47J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE80BR47J-ND
Chassis Mount Resistors 1712-TE80BR47J-ND
470 mOhms ±5% 80W Wirewound Chassis Mount Resistor

470 mOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R47, 80W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6770 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6770
Res, R47, 80W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6770
RES, R47, 80W, SOLDER LUG, WIREWOUND; Resistance:0.47ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R47, 80W, SOLDER LUG, WIREWOUND; Resistance:0.47ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80BR47J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80BR47J
Chassis Mount Resistors TE80BR47J
TE 80W R47 5% BRACKET

TE 80W R47 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE80BR47J-ND 50AJ6770 TE80BR47J
Product Name Chassis Mount Resistors Res, R47, 80W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details