TE Connectivity Chassis Mount Resistors TE80BR27J

Description
270 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
270 mOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE80BR27J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE80BR27J-ND
Chassis Mount Resistors 1712-TE80BR27J-ND
270 mOhms ±5% 80W Wirewound Chassis Mount Resistor

270 mOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE80BR27J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80BR27J
Chassis Mount Resistors TE80BR27J
TE 80W R27 5% BRACKET

TE 80W R27 5% BRACKET

Supplier's Site Datasheet
Res, R27, 80W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6767 - Newark, An Avnet Company
Chicago, IL, United States
Res, R27, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6767
Res, R27, 80W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6767
RES, R27, 80W, SOLDER LUG, WIREWOUND; Resistance:0.27ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R27, 80W, SOLDER LUG, WIREWOUND; Resistance:0.27ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE80BR27J-ND TE80BR27J 50AJ6767
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R27, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details