The Res, 470R, 80W, Solder Lug, Wirewound is a power resistor designed for industrial applications. It features a resistance value of 470 ohms and a power rating of 80 watts. The resistor is constructed using a wirewound technology, which enhances its stability and reliability in demanding environments. It has a tolerance of ±5% and a temperature coefficient of ±300 ppm/°C, indicating its performance stability across varying temperatures. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is suitable for applications in large electrical machinery, load testing, and motor control systems.
Wirewound Resistors - Chassis Mount TE 80W 470R 5% Bracket
470 Ohms ±5% 80W Wirewound Chassis Mount Resistor
RES, 470R, 80W, SOLDER LUG, WIREWOUND; Resistance:470ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 470 OHM 5% 80W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE80B470RJ | A138022-ND | 96X4148 | TE80B470RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 80W 470R 5% Bracket | Chassis Mount Resistors | Res, 470R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 80 watts | 80 watts | 80 watts | 80 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |