TE Connectivity Chassis Mount Resistors TE80B3R3J

Description
3.3 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138021-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138021-ND
Chassis Mount Resistors A138021-ND
3.3 Ohms ±5% 80W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 80W 3R3 5% Bracket - TE80B3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 80W 3R3 5% Bracket
TE80B3R3J
Wirewound Resistors - Chassis Mount TE 80W 3R3 5% Bracket TE80B3R3J
Wirewound Resistors - Chassis Mount TE 80W 3R3 5% Bracket

Wirewound Resistors - Chassis Mount TE 80W 3R3 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE80B3R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B3R3J
Chassis Mount Resistors TE80B3R3J
RES CHAS MNT 3.3 OHM 5% 80W

RES CHAS MNT 3.3 OHM 5% 80W

Supplier's Site Datasheet
Res, 3R3, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4140
Res, 3R3, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4140
RES, 3R3, 80W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

RES, 3R3, 80W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138021-ND TE80B3R3J TE80B3R3J 96X4140
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 80W 3R3 5% Bracket Chassis Mount Resistors Res, 3R3, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers