TE Connectivity Chassis Mount Resistors TE80B2R2J

Description
2.2 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138015-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138015-ND
Chassis Mount Resistors A138015-ND
2.2 Ohms ±5% 80W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 80W 2R2 5% Bracket ( CGS ) - TE80B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 2R2 5% Bracket ( CGS )
TE80B2R2J
Fixed Resistors; TE 80W 2R2 5% Bracket ( CGS ) TE80B2R2J
Fixed Resistors; TE 80W 2R2 5% Bracket ( CGS )

Fixed Resistors; TE 80W 2R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE80B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B2R2J
Chassis Mount Resistors TE80B2R2J
RES CHAS MNT 2.2 OHM 5% 80W

RES CHAS MNT 2.2 OHM 5% 80W

Supplier's Site Datasheet
Res, 2R2, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4134
Res, 2R2, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4134
RES, 2R2, 80W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

RES, 2R2, 80W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138015-ND TE80B2R2J TE80B2R2J 96X4134
Product Name Chassis Mount Resistors Fixed Resistors; TE 80W 2R2 5% Bracket ( CGS ) Chassis Mount Resistors Res, 2R2, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details