TE Connectivity Chassis Mount Resistors TE80B2K7J

Description
2.7 kOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 kOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE80B2K7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE80B2K7J-ND
Chassis Mount Resistors 1712-TE80B2K7J-ND
2.7 kOhms ±5% 80W Wirewound Chassis Mount Resistor

2.7 kOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 2K7, 80W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6775
Res, 2K7, 80W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6775
RES, 2K7, 80W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K7, 80W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B2K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B2K7J
Chassis Mount Resistors TE80B2K7J
TE 80W 2K7 5% BRACKET

TE 80W 2K7 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE80B2K7J-ND 50AJ6775 TE80B2K7J
Product Name Chassis Mount Resistors Res, 2K7, 80W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details