TE Connectivity Chassis Mount Resistors TE80B10RJ

Description
10 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137997-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137997-ND
Chassis Mount Resistors A137997-ND
10 Ohms ±5% 80W Wirewound Chassis Mount Resistor

10 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 80W 10R 5% Bracket - TE80B10RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 80W 10R 5% Bracket
TE80B10RJ
Wirewound Resistors - Chassis Mount TE 80W 10R 5% Bracket TE80B10RJ
Wirewound Resistors - Chassis Mount TE 80W 10R 5% Bracket

Wirewound Resistors - Chassis Mount TE 80W 10R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE80B10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B10RJ
Chassis Mount Resistors TE80B10RJ
RES CHAS MNT 10 OHM 5% 80W

RES CHAS MNT 10 OHM 5% 80W

Supplier's Site Datasheet
Res, 10R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4125
Res, 10R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4125
RES, 10R, 80W, SOLDER LUG, WIREWOUND; Resistance:10ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:152mm RoHS Compliant: Yes

RES, 10R, 80W, SOLDER LUG, WIREWOUND; Resistance:10ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 80W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 80W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1247
Res, 10R, 80W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1247
RES, 10R, 80W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 10R, 80W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137997-ND TE80B10RJ TE80B10RJ 96X4125 79AJ1247
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 80W 10R 5% Bracket Chassis Mount Resistors Res, 10R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 10R, 80W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 5-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details