TE Connectivity Chassis Mount Resistors TE750B82RJ

Description
82 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
82 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137994-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137994-ND
Chassis Mount Resistors A137994-ND
82 Ohms ±5% 750W Wirewound Chassis Mount Resistor

82 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 750W 82R 5% Bracket ( CGS ) - TE750B82RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 82R 5% Bracket ( CGS )
TE750B82RJ
Fixed Resistors; TE 750W 82R 5% Bracket ( CGS ) TE750B82RJ
Fixed Resistors; TE 750W 82R 5% Bracket ( CGS )

Fixed Resistors; TE 750W 82R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B82RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B82RJ
Chassis Mount Resistors TE750B82RJ
RES CHAS MNT 82 OHM 5% 750W

RES CHAS MNT 82 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137994-ND TE750B82RJ TE750B82RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 750W 82R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details