TE Connectivity Chassis Mount Resistors TE750B560RJ

Description
560 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
560 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137988-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137988-ND
Chassis Mount Resistors A137988-ND
560 Ohms ±5% 750W Wirewound Chassis Mount Resistor

560 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 750W 560R 5% Bracket ( CGS ) - TE750B560RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 560R 5% Bracket ( CGS )
TE750B560RJ
Fixed Resistors; TE 750W 560R 5% Bracket ( CGS ) TE750B560RJ
Fixed Resistors; TE 750W 560R 5% Bracket ( CGS )

Fixed Resistors; TE 750W 560R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B560RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B560RJ
Chassis Mount Resistors TE750B560RJ
RES CHAS MNT 560 OHM 5% 750W

RES CHAS MNT 560 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137988-ND TE750B560RJ TE750B560RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 750W 560R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details