TE Connectivity Fixed Resistors; TE 750W 3R3 5% Bracket ( CGS ) TE750B3R3J

Description
Fixed Resistors; TE 750W 3R3 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 750W 3R3 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 750W 3R3 5% Bracket ( CGS ) - TE750B3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 3R3 5% Bracket ( CGS )
TE750B3R3J
Fixed Resistors; TE 750W 3R3 5% Bracket ( CGS ) TE750B3R3J
Fixed Resistors; TE 750W 3R3 5% Bracket ( CGS )

Fixed Resistors; TE 750W 3R3 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137986-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137986-ND
Chassis Mount Resistors A137986-ND
3.3 Ohms ±5% 750W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE750B3R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B3R3J
Chassis Mount Resistors TE750B3R3J
RES CHAS MNT 3.3 OHM 5% 750W

RES CHAS MNT 3.3 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE750B3R3J A137986-ND TE750B3R3J
Product Name Fixed Resistors; TE 750W 3R3 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 750 watts 750 watts 750 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details