33 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 750W 33R 5% Bracket ( CGS )
Wirewound Resistors 33 Ohms 5% 440ppm 750 Watt Bracket Mnt Product overview: TE750B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B33RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 33 OHM 5% 750W
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137983-ND | TE750B33RJ | 54-TE750B33RJ | TE750B33RJ |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 750W 33R 5% Bracket ( CGS ) | Resistor | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |