750W Wirewound Resistor, 22 Ohm, 5%, 2.5kV Product overview: TE750B22RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W, 22 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, 22 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B22RJ can be used for catalog matching and distributor lookup.
22 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 750W 22R 5% Bracket
RES CHAS MNT 22 OHM 5% 750W
RES, WIREWOUND, 22R, 750W, SOLDER; Resistance:22ohm; Product Range:TE Series; Power Rating:750W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE750B22RJ | A131324-ND | TE750B22RJ | TE750B22RJ | 69AC5026 |
| Product Name | 750W 22 Ohm 2.5kV Resistor | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 750W 22R 5% Bracket | Chassis Mount Resistors | Res, Wirewound, 22R, 750W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 2500 volts | ||||
| Operating AC Voltage | 2500 volts |