TE Connectivity Chassis Mount Resistors TE750B18RJ

Description
18 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137972-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137972-ND
Chassis Mount Resistors A137972-ND
18 Ohms ±5% 750W Wirewound Chassis Mount Resistor

18 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 750W 18R 5% Bracket ( CGS ) - TE750B18RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 18R 5% Bracket ( CGS )
TE750B18RJ
Fixed Resistors; TE 750W 18R 5% Bracket ( CGS ) TE750B18RJ
Fixed Resistors; TE 750W 18R 5% Bracket ( CGS )

Fixed Resistors; TE 750W 18R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B18RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B18RJ
Chassis Mount Resistors TE750B18RJ
RES CHAS MNT 18 OHM 5% 750W

RES CHAS MNT 18 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137972-ND TE750B18RJ TE750B18RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 750W 18R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details