TE Connectivity Chassis Mount Resistors TE60BR10J

Description
100 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60BR10J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60BR10J-ND
Chassis Mount Resistors 1712-TE60BR10J-ND
100 mOhms ±5% 60W Wirewound Chassis Mount Resistor

100 mOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R10, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6748 - Newark, An Avnet Company
Chicago, IL, United States
Res, R10, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6748
Res, R10, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6748
RES, R10, 60W, SOLDER LUG, WIREWOUND; Resistance:0.1ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, R10, 60W, SOLDER LUG, WIREWOUND; Resistance:0.1ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60BR10J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60BR10J
Chassis Mount Resistors TE60BR10J
TE 60W R10 5% BRACKET

TE 60W R10 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE60BR10J-ND 50AJ6748 TE60BR10J
Product Name Chassis Mount Resistors Res, R10, 60W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details