TE Connectivity Fixed Resistors; TE 60W 820R 5% Bracket ( CGS ) TE60B820RJ

Description
Fixed Resistors; TE 60W 820R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 60W 820R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 60W 820R 5% Bracket ( CGS ) - TE60B820RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 820R 5% Bracket ( CGS )
TE60B820RJ
Fixed Resistors; TE 60W 820R 5% Bracket ( CGS ) TE60B820RJ
Fixed Resistors; TE 60W 820R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 820R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137964-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137964-ND
Chassis Mount Resistors A137964-ND
820 Ohms ±5% 60W Wirewound Chassis Mount Resistor

820 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 820R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4046
Res, 820R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4046
RES, 820R, 60W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 820R, 60W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60B820RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B820RJ
Chassis Mount Resistors TE60B820RJ
RES CHAS MNT 820 OHM 5% 60W

RES CHAS MNT 820 OHM 5% 60W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE60B820RJ A137964-ND 96X4046 TE60B820RJ
Product Name Fixed Resistors; TE 60W 820R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 820R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 60 watts 60 watts 60 watts 60 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers