680 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 60W 680R 5% Bracket ( CGS )
RES CHAS MNT 680 OHM 5% 60W
RES, 680R, 60W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES, 680R, 60W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137961-ND | TE60B680RJ | TE60B680RJ | 96X4043 | 79AJ1235 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 60W 680R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 680R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Res, 680R, 60W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |