TE Connectivity Chassis Mount Resistors TE60B3R9J

Description
3.9 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.9 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137954-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137954-ND
Chassis Mount Resistors A137954-ND
3.9 Ohms ±5% 60W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE60B3R9J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE60B3R9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE60B3R9J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE60B3R9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE60B3R9J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 60W 3R9 5% Bracket ( CGS ) - TE60B3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 3R9 5% Bracket ( CGS )
TE60B3R9J
Fixed Resistors; TE 60W 3R9 5% Bracket ( CGS ) TE60B3R9J
Fixed Resistors; TE 60W 3R9 5% Bracket ( CGS )

Fixed Resistors; TE 60W 3R9 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE60B3R9J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B3R9J
Chassis Mount Resistors TE60B3R9J
RES CHAS MNT 3.9 OHM 5% 60W

RES CHAS MNT 3.9 OHM 5% 60W

Supplier's Site Datasheet
Res, 3R9, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4030
Res, 3R9, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4030
RES, 3R9, 60W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 3R9, 60W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137954-ND 54-TE60B3R9J TE60B3R9J TE60B3R9J 96X4030
Product Name Chassis Mount Resistors Resistor Fixed Resistors; TE 60W 3R9 5% Bracket ( CGS ) Chassis Mount Resistors Res, 3R9, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 4-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details