TE Connectivity Chassis Mount Resistors TE60B39RJ

Description
39 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
39 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137952-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137952-ND
Chassis Mount Resistors A137952-ND
39 Ohms ±5% 60W Wirewound Chassis Mount Resistor

39 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 60W 39R 5% Bracket ( CGS ) - TE60B39RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 39R 5% Bracket ( CGS )
TE60B39RJ
Fixed Resistors; TE 60W 39R 5% Bracket ( CGS ) TE60B39RJ
Fixed Resistors; TE 60W 39R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 39R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE60B39RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B39RJ
Chassis Mount Resistors TE60B39RJ
RES CHAS MNT 39 OHM 5% 60W

RES CHAS MNT 39 OHM 5% 60W

Supplier's Site Datasheet
Res, 39R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4033
Res, 39R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4033
RES, 39R, 60W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 39R, 60W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137952-ND TE60B39RJ TE60B39RJ 96X4033
Product Name Chassis Mount Resistors Fixed Resistors; TE 60W 39R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 39R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details