TE Connectivity Fixed Resistors; TE 60W 330R 5% Bracket ( CGS ) TE60B330RJ

Description
Fixed Resistors; TE 60W 330R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 60W 330R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 60W 330R 5% Bracket ( CGS ) - TE60B330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 330R 5% Bracket ( CGS )
TE60B330RJ
Fixed Resistors; TE 60W 330R 5% Bracket ( CGS ) TE60B330RJ
Fixed Resistors; TE 60W 330R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 330R 5% Bracket ( CGS )

Supplier's Site
Resistor - 54-TE60B330RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE60B330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE60B330RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE60B330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE60B330RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137949-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137949-ND
Chassis Mount Resistors A137949-ND
330 Ohms ±5% 60W Wirewound Chassis Mount Resistor

330 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 330R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4032
Res, 330R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4032
RES, 330R, 60W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 330R, 60W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60B330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B330RJ
Chassis Mount Resistors TE60B330RJ
RES CHAS MNT 330 OHM 5% 60W

RES CHAS MNT 330 OHM 5% 60W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE60B330RJ 54-TE60B330RJ A137949-ND 96X4032 TE60B330RJ
Product Name Fixed Resistors; TE 60W 330R 5% Bracket ( CGS ) Resistor Chassis Mount Resistors Res, 330R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 60 watts 60 watts 60 watts 60 watts
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - C3AR56JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details