TE Connectivity Chassis Mount Resistors TE60B180RJ

Description
180 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 Ohms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137933-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137933-ND
Chassis Mount Resistors A137933-ND
180 Ohms ±5% 60W Wirewound Chassis Mount Resistor

180 Ohms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 60W 180R 5% Bracket ( CGS ) - TE60B180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 60W 180R 5% Bracket ( CGS )
TE60B180RJ
Fixed Resistors; TE 60W 180R 5% Bracket ( CGS ) TE60B180RJ
Fixed Resistors; TE 60W 180R 5% Bracket ( CGS )

Fixed Resistors; TE 60W 180R 5% Bracket ( CGS )

Supplier's Site
Res, 180R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4022
Res, 180R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4022
RES, 180R, 60W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 180R, 60W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60B180RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60B180RJ
Chassis Mount Resistors TE60B180RJ
RES CHAS MNT 180 OHM 5% 60W

RES CHAS MNT 180 OHM 5% 60W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137933-ND TE60B180RJ 96X4022 TE60B180RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 60W 180R 5% Bracket ( CGS ) Res, 180R, 60W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details